ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:SLP Series; Product Diameter:22mm RoHS Compliant: Yes
Electrolytic Capacitor, Snap-in, SLP Series, 100 F, 20%, 450 V, 22 mm, 3.317 ohm RoHS Compliant: Yes
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 52R2403 | 18X1923 | 70190220 |
| Product Name | Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier | Electrolytic Capacitor, Snap-In, Slp Series, 100 F, 20%, 450 V, 22 Mm, 3.317 Ohm Rohs Compliant Cornell Dubilier | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 100UF; SNAP-IN; VOL-RTG 450V; 22X30; 105C |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | ||
| Capacitance Range | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) |