Cornell Dubilier Capacitor, Al Electrolytic;47uF;Gen. Purp, Tubular;Axial;+/-20%;35WVDC;44SVDC SKA470M035

Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C
Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;47uF;Gen. Purp, Tubular;Axial;+/-20%;35WVDC;44SVDC - 70186382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;47uF;Gen. Purp, Tubular;Axial;+/-20%;35WVDC;44SVDC
70186382
Capacitor, Al Electrolytic;47uF;Gen. Purp, Tubular;Axial;+/-20%;35WVDC;44SVDC 70186382
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15,000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 WVDC
  • Operating Temperature: –40 ~ +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186382
Product Name Capacitor, Al Electrolytic;47uF;Gen. Purp, Tubular;Axial;+/-20%;35WVDC;44SVDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers