Cornell Dubilier CAPACITOR, AL ELECTROLYTIC,AXIAL, 33UF , 160V SKA330M160

Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C
Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, AL ELECTROLYTIC,AXIAL, 33UF , 160V - 70186216 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC,AXIAL, 33UF , 160V
70186216
CAPACITOR, AL ELECTROLYTIC,AXIAL, 33UF , 160V 70186216
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15,000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 WVDC
  • Operating Temperature: –40 ~ +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186216
Product Name CAPACITOR, AL ELECTROLYTIC,AXIAL, 33UF , 160V
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details