Cornell Dubilier Capacitor, Al Electrolytic;4.7uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;50mA SK4R7M100ST

Description
Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition
Description
Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;4.7uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;50mA - 70186449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;4.7uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;50mA
70186449
Capacitor, Al Electrolytic;4.7uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;50mA 70186449
Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Aluminum Capacitor, -40 to 85°C Operating Temperature, 500 hr Shelf Life
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier - 91F6295 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
91F6295
Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier 91F6295
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 100V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186449 91F6295
Product Name Capacitor, Al Electrolytic;4.7uF;100VDC;+/-20%;Radial;5mmDia.;11mmL;125VDC;50mA Aluminum Electrolytic Capacitor 4.7Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers