Cornell Dubilier Capacitor, Al Electrolytic;4.7uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;40mA SK4R7M050ST

Description
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition
Description
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;4.7uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;40mA - 70186432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;4.7uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;40mA
70186432
Capacitor, Al Electrolytic;4.7uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;40mA 70186432
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 50 WVDC, 63 VDC Surge
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186432
Product Name Capacitor, Al Electrolytic;4.7uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;40mA
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers