Cornell Dubilier Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier SK221M010ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier - 48F4676 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier
48F4676
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier 48F4676
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;220uF;10VDC;+/-20%;Radial;6.3mmDia.;11mmL;13VDC;250m - 70186325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;220uF;10VDC;+/-20%;Radial;6.3mmDia.;11mmL;13VDC;250m
70186325
Capacitor, Al Electrolytic;220uF;10VDC;+/-20%;Radial;6.3mmDia.;11mmL;13VDC;250m 70186325
Radial Leaded Aluminum Capacitor, -40 to +85°C Operating Temperature, 500 hr Shelf Life The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Aluminum Capacitor, -40 to +85°C Operating Temperature, 500 hr Shelf Life
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 48F4676 70186325
Product Name Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;220uF;10VDC;+/-20%;Radial;6.3mmDia.;11mmL;13VDC;250m
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details