Cornell Dubilier Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier SK220M016ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier - 48F4677 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier
48F4677
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier 48F4677
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;22uF;16VDC;+/-20%;Radial;5mmDia.;11mmL;20VDC;75mA;-4 - 70186394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;22uF;16VDC;+/-20%;Radial;5mmDia.;11mmL;20VDC;75mA;-4
70186394
Capacitor, Al Electrolytic;22uF;16VDC;+/-20%;Radial;5mmDia.;11mmL;20VDC;75mA;-4 70186394
Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 16 WVDC, 20 VDC Surge The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C. Meets RoHS Lead Free Definition

Radial Leaded Capacitor, -40 to +85°C Operating Temperature, 16 WVDC, 20 VDC Surge
The SK series is a radial lead, high CV miniature aluminum electrolytic capacitor which is smaller in case size than other general use products. This series is suitable for those electronic products requiring smaller capacitors. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Tolerance: ±20%. Operating Temperature Range: –40 ~ +85°C.

  • Meets RoHS Lead Free Definition
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 48F4677 70186394
Product Name Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;22uF;16VDC;+/-20%;Radial;5mmDia.;11mmL;20VDC;75mA;-4
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details