Cornell Dubilier Capacitor;AC MOTOR RUN; CAP45+7.5UF;TOL6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round SFT44T45-7.5H384E-F

Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life
Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Suppliers

Company
Product
Description
Supplier Links
Capacitor;AC MOTOR RUN; CAP45+7.5UF;TOL6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round - 70190279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;AC MOTOR RUN; CAP45+7.5UF;TOL6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round
70190279
Capacitor;AC MOTOR RUN; CAP45+7.5UF;TOL6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round 70190279
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors.
Features:

  • Fault Current Protection Up to 10,000 A
  • Low Energy Consumption — <0.1% DF
  • Self Healing
  • UL Recognized Under E71645
  • Meets EIA Standard EIA-456-A
  • 60,000 Hours Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190279
Product Name Capacitor;AC MOTOR RUN; CAP45+7.5UF;TOL6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details