Cornell Dubilier CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE A SFA40S10L288K-F

Description
Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50 V in one minute, and the oil filled process assures better reliability than dry capacitors. Specifications: Capacitance Range: 5 μF to 55 μF Voltage Range: 280 VAC to 525 VAC, Other Voltages Available Capacitance Tolerance: ±3% Temperature Range: –40°C, +90°C Operating Frequency: 50 - 60 Hz Features: Protected: UL Recognized Under E71645 Meets EIA Standard EIA-456-A Casing: Tin-Plated Steel Standard, Aluminum Optional Paint: (U.L. Recognized) Optional
Description
Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50 V in one minute, and the oil filled process assures better reliability than dry capacitors. Specifications: Capacitance Range: 5 μF to 55 μF Voltage Range: 280 VAC to 525 VAC, Other Voltages Available Capacitance Tolerance: ±3% Temperature Range: –40°C, +90°C Operating Frequency: 50 - 60 Hz Features: Protected: UL Recognized Under E71645 Meets EIA Standard EIA-456-A Casing: Tin-Plated Steel Standard, Aluminum Optional Paint: (U.L. Recognized) Optional

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE A - 70189675 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE A
70189675
CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE A 70189675
Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50 V in one minute, and the oil filled process assures better reliability than dry capacitors. Specifications: Capacitance Range: 5 μF to 55 μF Voltage Range: 280 VAC to 525 VAC, Other Voltages Available Capacitance Tolerance: ±3% Temperature Range: –40°C, +90°C Operating Frequency: 50 - 60 Hz Features: Protected: UL Recognized Under E71645 Meets EIA Standard EIA-456-A Casing: Tin-Plated Steel Standard, Aluminum Optional Paint: (U.L. Recognized) Optional

Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50 V in one minute, and the oil filled process assures better reliability than dry capacitors. Specifications:

  • Capacitance Range: 5 μF to 55 μF
  • Voltage Range: 280 VAC to 525 VAC, Other Voltages Available
  • Capacitance Tolerance: ±3%
  • Temperature Range: –40°C, +90°C
  • Operating Frequency: 50 - 60 Hz Features:
  • Protected: UL Recognized Under E71645
  • Meets EIA Standard EIA-456-A
  • Casing: Tin-Plated Steel Standard, Aluminum Optional
  • Paint: (U.L. Recognized) Optional
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70189675
Product Name CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE A
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers