Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier SEK472M010ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier - 08C2495 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier
08C2495
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier 08C2495
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2495
Product Name Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details