ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2494 |
| Product Name | Aluminum Electrolytic Capacitor 470Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |