Cornell Dubilier Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;13mmDia.;20mmL;44VDC;580mA SEK471M035ST

Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition
Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;13mmDia.;20mmL;44VDC;580mA - 70186488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;13mmDia.;20mmL;44VDC;580mA
70186488
Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;13mmDia.;20mmL;44VDC;580mA 70186488
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 VDC
  • Operating Temperature: –40° to +105°C
  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier - 72K6710 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
72K6710
Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier 72K6710
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186488 72K6710
Product Name Capacitor, Al Electrolytic;470uF;35VDC;+/-20%;Radial;13mmDia.;20mmL;44VDC;580mA Aluminum Electrolytic Capacitor 470Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details