Cornell Dubilier Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10mmDia.;16mmL;125VDC;210m SEK470M100ST

Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition
Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10mmDia.;16mmL;125VDC;210m - 70186512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10mmDia.;16mmL;125VDC;210m
70186512
Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10mmDia.;16mmL;125VDC;210m 70186512
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 VDC
  • Operating Temperature: –40° to +105°C
  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier - 92B5896 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
92B5896
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier 92B5896
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186512 92B5896
Product Name Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10mmDia.;16mmL;125VDC;210m Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details