Cornell Dubilier Capacitor, Al Electrolytic;330uF;50VDC;+/-20%;Radial;10mmDia.;21mmL;63VDC;535mA SEK331M050ST

Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition
Datasheet
Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;330uF;50VDC;+/-20%;Radial;10mmDia.;21mmL;63VDC;535mA - 70186503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;330uF;50VDC;+/-20%;Radial;10mmDia.;21mmL;63VDC;535mA
70186503
Capacitor, Al Electrolytic;330uF;50VDC;+/-20%;Radial;10mmDia.;21mmL;63VDC;535mA 70186503
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 VDC
  • Operating Temperature: –40° to +105°C
  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 78K6128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
78K6128
Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 78K6128
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 50V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 50V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186503 78K6128
Product Name Capacitor, Al Electrolytic;330uF;50VDC;+/-20%;Radial;10mmDia.;21mmL;63VDC;535mA Aluminum Electrolytic Capacitor 330Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details