Cornell Dubilier Capacitor, Al Electrolytic;2.2uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;18mA SEK2R2M050ST

Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition
Description
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;2.2uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;18mA - 70186493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2.2uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;18mA
70186493
Capacitor, Al Electrolytic;2.2uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;18mA 70186493
The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 VDC Operating Temperature: –40° to +105°C Meets RoHS Lead Free Definition

The SEK Series is a radial lead, high temperature, general use miniature electrolytic capacitor. The SEK Series is suitable for consumer electronic equipment, telecommunication equipment and general industry products requiring high temperatures. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 VDC
  • Operating Temperature: –40° to +105°C
  • Meets RoHS Lead Free Definition
Supplier's Site
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 72K6696 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
72K6696
Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 72K6696
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186493 72K6696
Product Name Capacitor, Al Electrolytic;2.2uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;18mA Aluminum Electrolytic Capacitor 2.2Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers