Cornell Dubilier Capacitor Polypropylene Pp Module, 0.47Uf, 1.2Kv; Dielectric Type Cornell Dubilier SCD474K122A3-24

Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1.2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):580V; ESR:0.01ohmRoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1.2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):580V; ESR:0.01ohmRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Module, part number 91F2857, features a capacitance of 0.47 µF and a rated voltage of 1200 Vdc. It is designed for use in snubber applications, providing protection against voltage transients in low to medium current IGBT applications. The capacitor has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to 85 °C. It is constructed with a low loss polypropylene dielectric and has a low inductance of less than 20 nH, which contributes to its high peak and RMS current capability. The module is RoHS compliant and has a life expectancy of 60,000 hours at rated voltage and 70 °C. The case and resin materials are plastic and dry resin, respectively, both rated UL94V-0 for flammability. This product is suitable for engineers looking for reliable snubber capacitors in high voltage applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Module, part number 91F2857, features a capacitance of 0.47 µF and a rated voltage of 1200 Vdc. It is designed for use in snubber applications, providing protection against voltage transients in low to medium current IGBT applications. The capacitor has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to 85 °C. It is constructed with a low loss polypropylene dielectric and has a low inductance of less than 20 nH, which contributes to its high peak and RMS current capability. The module is RoHS compliant and has a life expectancy of 60,000 hours at rated voltage and 70 °C. The case and resin materials are plastic and dry resin, respectively, both rated UL94V-0 for flammability. This product is suitable for engineers looking for reliable snubber capacitors in high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 0.47Uf, 1.2Kv; Dielectric Type Cornell Dubilier - 91F2857 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 0.47Uf, 1.2Kv; Dielectric Type Cornell Dubilier
91F2857
Capacitor Polypropylene Pp Module, 0.47Uf, 1.2Kv; Dielectric Type Cornell Dubilier 91F2857
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1.2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):580V; ESR:0.01ohmRoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1.2KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):580V; ESR:0.01ohmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F2857
Product Name Capacitor Polypropylene Pp Module, 0.47Uf, 1.2Kv; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers