Cornell Dubilier Capacitor Polypropylene Pp Module, 0.47Uf, 1Kv; Dielectric Type Cornell Dubilier SCD474K102D3-24

Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 0.47Uf, 1Kv; Dielectric Type Cornell Dubilier - 91F2855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 0.47Uf, 1Kv; Dielectric Type Cornell Dubilier
91F2855
Capacitor Polypropylene Pp Module, 0.47Uf, 1Kv; Dielectric Type Cornell Dubilier 91F2855
CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 0.47UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F2855
Product Name Capacitor Polypropylene Pp Module, 0.47Uf, 1Kv; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details