Cornell Dubilier Capacitor Polypropylene Pp Module, 3.3Uf, 600V; Dielectric Type Cornell Dubilier SCD335K601A3-28

Description
CAPACITOR POLYPROPYLENE PP MODULE, 3.3UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 3.3UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 3.3Uf, 600V; Dielectric Type Cornell Dubilier - 81H2081 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 3.3Uf, 600V; Dielectric Type Cornell Dubilier
81H2081
Capacitor Polypropylene Pp Module, 3.3Uf, 600V; Dielectric Type Cornell Dubilier 81H2081
CAPACITOR POLYPROPYLENE PP MODULE, 3.3UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 3.3UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81H2081
Product Name Capacitor Polypropylene Pp Module, 3.3Uf, 600V; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details