Cornell Dubilier Capacitor Polypropylene Pp Module, 2.5Uf, 850V; Dielectric Type Cornell Dubilier SCD255K851A3L28-A

Description
CAPACITOR POLYPROPYLENE PP MODULE, 2.5UF, 850V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 2.5UF, 850V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 2.5Uf, 850V; Dielectric Type Cornell Dubilier - 89C2663 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 2.5Uf, 850V; Dielectric Type Cornell Dubilier
89C2663
Capacitor Polypropylene Pp Module, 2.5Uf, 850V; Dielectric Type Cornell Dubilier 89C2663
CAPACITOR POLYPROPYLENE PP MODULE, 2.5UF, 850V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 2.5UF, 850V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89C2663
Product Name Capacitor Polypropylene Pp Module, 2.5Uf, 850V; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers