CAP FILM 2UF 10% 1.2KVDC SCREW
CAPACITOR POLYPROPYLENE PP MODULE, 2UF, 1.2KV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SCD205K122A3Z25-F | 36M2090 |
| Product Name | Film Capacitors | Capacitor Polypropylene Pp Module, 2Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |