Cornell Dubilier Capacitor Polypropylene Pp Module, 2Uf, 1Kv 10%; Dielectric Type Cornell Dubilier SCD205K102A3Z25-F

Description
CAPACITOR POLYPROPYLENE PP MODULE, 2UF, 1KV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP MODULE, 2UF, 1KV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 2Uf, 1Kv 10%; Dielectric Type Cornell Dubilier - 75M7782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 2Uf, 1Kv 10%; Dielectric Type Cornell Dubilier
75M7782
Capacitor Polypropylene Pp Module, 2Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 75M7782
CAPACITOR POLYPROPYLENE PP MODULE, 2UF, 1KV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP MODULE, 2UF, 1KV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M7782
Product Name Capacitor Polypropylene Pp Module, 2Uf, 1Kv 10%; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details