Cornell Dubilier Capacitor Polypropylene Pp Module, 1Uf, 1Kv; Dielectric Type Cornell Dubilier SCD105K102D3-28

Description
CAPACITOR POLYPROPYLENE PP MODULE, 1UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYPROPYLENE PP MODULE, 1UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Module, 1Uf, 1Kv; Dielectric Type Cornell Dubilier - 91F2866 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Module, 1Uf, 1Kv; Dielectric Type Cornell Dubilier
91F2866
Capacitor Polypropylene Pp Module, 1Uf, 1Kv; Dielectric Type Cornell Dubilier 91F2866
CAPACITOR POLYPROPYLENE PP MODULE, 1UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP MODULE, 1UF, 1KV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F2866
Product Name Capacitor Polypropylene Pp Module, 1Uf, 1Kv; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details