Cornell Dubilier Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier SCC474K122H8-24

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 0.47µF, 1.2kV, Radial is designed for applications requiring reliable performance in snubber circuits. It features a capacitance of 0.47µF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 1.2kV, making it suitable for medium to high voltage applications. The metallized polypropylene dielectric provides low loss characteristics, enhancing efficiency in circuit performance. This component is compliant with EU Directive 2002/95/EC, which restricts hazardous substances. The capacitor is intended for panel mounting and is not RoHS compliant. Its specifications make it a viable option for engineers looking for a dependable capacitor for snubber applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 0.47µF, 1.2kV, Radial is designed for applications requiring reliable performance in snubber circuits. It features a capacitance of 0.47µF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 1.2kV, making it suitable for medium to high voltage applications. The metallized polypropylene dielectric provides low loss characteristics, enhancing efficiency in circuit performance. This component is compliant with EU Directive 2002/95/EC, which restricts hazardous substances. The capacitor is intended for panel mounting and is not RoHS compliant. Its specifications make it a viable option for engineers looking for a dependable capacitor for snubber applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier - 86C7620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier
86C7620
Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier 86C7620
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1.2KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86C7620
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 1.2Kv, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers