Cornell Dubilier Cap Mounting Bracket, 2.62 Diameter; Accessory Type Cornell Dubilier RB250

Description
CAP MOUNTING BRACKET, 2.62" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:SF Series; Applications:Round Capacitors; For Use With:2.62" Diameter (CDEs T Case) Round Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 2.62" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:SF Series; Applications:Round Capacitors; For Use With:2.62" Diameter (CDEs T Case) Round Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.62 Diameter; Accessory Type Cornell Dubilier - 95F2822 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.62 Diameter; Accessory Type Cornell Dubilier
95F2822
Cap Mounting Bracket, 2.62 Diameter; Accessory Type Cornell Dubilier 95F2822
CAP MOUNTING BRACKET, 2.62" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:SF Series; Applications:Round Capacitors; For Use With:2.62" Diameter (CDEs T Case) Round Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.62" DIAMETER; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:SF Series; Applications:Round Capacitors; For Use With:2.62" Diameter (CDEs T Case) Round Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F2822
Product Name Cap Mounting Bracket, 2.62 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details