Cornell Dubilier Cap, 0.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier RA6504K500-FA

Description
CAP, 0.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 0.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 95AC2923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
95AC2923
Cap, 0.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 95AC2923
CAP, 0.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 0.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - RA6504K500-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RA6504K500-FA
Film Capacitors RA6504K500-FA
CAP FILM 0.5UF 10% 500VDC RADIAL

CAP FILM 0.5UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 95AC2923 RA6504K500-FA
Product Name Cap, 0.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers