Cornell Dubilier Film Capacitors RA6106K100

Description
CAP FILM 10UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 10UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - RA6106K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RA6106K100
Film Capacitors RA6106K100
CAP FILM 10UF 10% 100VDC RADIAL

CAP FILM 10UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 10Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier - 95AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
95AC2921
Cap, 10Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier 95AC2921
CAP, 10UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: No

CAP, 10UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number RA6106K100 95AC2921
Product Name Film Capacitors Cap, 10Uf, 100V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details