Cornell Dubilier Capacitor Polyester Film, 3900Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier PVC6239

Description
CAPACITOR POLYESTER FILM, 3900PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 3900PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 3900Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6958 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3900Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6958
Capacitor Polyester Film, 3900Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6958
CAPACITOR POLYESTER FILM, 3900PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3900PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6958
Product Name Capacitor Polyester Film, 3900Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details