Cornell Dubilier Capacitor Polyester Film, 1800Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier PVC6218

Description
CAPACITOR POLYESTER FILM, 1800PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 1800PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1800Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1800Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6954
Capacitor Polyester Film, 1800Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6954
CAPACITOR POLYESTER FILM, 1800PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1800PF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):600V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6954
Product Name Capacitor Polyester Film, 1800Pf, 600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details