Cornell Dubilier Capacitor Polyester Film 0.082Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier PVC4182

Description
CAPACITOR POLYESTER FILM 0.082UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.082UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.082Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H6941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.082Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
62H6941
Capacitor Polyester Film 0.082Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 62H6941
CAPACITOR POLYESTER FILM 0.082UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.082UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H6941
Product Name Capacitor Polyester Film 0.082Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details