Cornell Dubilier Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier PVC10147

Description
CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 08C2372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
08C2372
Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 08C2372
CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2372
Product Name Capacitor Polyester Film 0.047Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details