Cornell Dubilier Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU8865A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2370 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2370
Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2370
ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 165V, 20%, QC; Capacitance:88µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2370
Product Name Aluminum Electrolytic Capacitor 88-106Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
Capacitance Range 88 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers