Cornell Dubilier Aluminum Electrolytic Capacitor 645-774Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU64515

Description
ALUMINUM ELECTROLYTIC CAPACITOR 645-774UF 125V, 20%, QC; Capacitance:645µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 645-774UF 125V, 20%, QC; Capacitance:645µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 645-774Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 91B2659 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 645-774Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
91B2659
Aluminum Electrolytic Capacitor 645-774Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 91B2659
ALUMINUM ELECTROLYTIC CAPACITOR 645-774UF 125V, 20%, QC; Capacitance:645µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 645-774UF 125V, 20%, QC; Capacitance:645µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B2659
Product Name Aluminum Electrolytic Capacitor 645-774Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 645 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers