Cornell Dubilier Aluminum Electrolytic Capacitor 64-77Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU6430

Description
ALUMINUM ELECTROLYTIC CAPACITOR 64-77UF 330V, 20%, QC; Capacitance:64µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; Diameter:46mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 64-77UF 330V, 20%, QC; Capacitance:64µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; Diameter:46mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 64-77Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 18M9297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 64-77Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
18M9297
Aluminum Electrolytic Capacitor 64-77Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 18M9297
ALUMINUM ELECTROLYTIC CAPACITOR 64-77UF 330V, 20%, QC; Capacitance:64µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; Diameter:46mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 64-77UF 330V, 20%, QC; Capacitance:64µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; Diameter:46mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Motor Start;Alum Electrolytic;Cap 64-77 uF;Vol-Rtg 330 VAC;QC - 70186376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 64-77 uF;Vol-Rtg 330 VAC;QC
70186376
Capacitor;Motor Start;Alum Electrolytic;Cap 64-77 uF;Vol-Rtg 330 VAC;QC 70186376
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 18M9297 70186376
Product Name Aluminum Electrolytic Capacitor 64-77Uf 330V, 20%, Qc; Capacitance Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 64-77 uF;Vol-Rtg 330 VAC;QC
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
Capacitance Range 64 microF 64 to 77 microF
Capacitance Tolerance 20 (+/- %)
WVAC 330 volts 330 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers