Cornell Dubilier Aluminum Electrolytic Capacitor 540-648Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU54065A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 165V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 165V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 540-648Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2354 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 540-648Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2354
Aluminum Electrolytic Capacitor 540-648Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2354
ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 165V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 540-648UF 165V, 20%, QC; Capacitance:540µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2354
Product Name Aluminum Electrolytic Capacitor 540-648Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 540 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details