Cornell Dubilier Aluminum Electrolytic Capacitor 47-56Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU4730

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47-56UF 330V, 20%, QC; Capacitance:47µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47-56UF 330V, 20%, QC; Capacitance:47µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47-56Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 98F1631 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47-56Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
98F1631
Aluminum Electrolytic Capacitor 47-56Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 98F1631
ALUMINUM ELECTROLYTIC CAPACITOR 47-56UF 330V, 20%, QC; Capacitance:47µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47-56UF 330V, 20%, QC; Capacitance:47µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98F1631
Product Name Aluminum Electrolytic Capacitor 47-56Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details