Cornell Dubilier Aluminum Electrolytic Capacitor 400-480Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU40015A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 400-480UF 125V, 20%, QC; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 400-480UF 125V, 20%, QC; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 400-480Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 96B7546 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 400-480Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
96B7546
Aluminum Electrolytic Capacitor 400-480Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 96B7546
ALUMINUM ELECTROLYTIC CAPACITOR 400-480UF 125V, 20%, QC; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 400-480UF 125V, 20%, QC; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Motor Start;Alum Electrolytic;Cap 400-480 uF;Vol-Rtg 110/125 VAC;QC - 70186089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 400-480 uF;Vol-Rtg 110/125 VAC;QC
70186089
Capacitor;Motor Start;Alum Electrolytic;Cap 400-480 uF;Vol-Rtg 110/125 VAC;QC 70186089
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 96B7546 70186089
Product Name Aluminum Electrolytic Capacitor 400-480Uf 125V, 20%, Qc; Capacitance Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 400-480 uF;Vol-Rtg 110/125 VAC;QC
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 400 microF 400 to 480 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details