ALUMINUM ELECTROLYTIC CAPACITOR 243-292UF 125V, 20%, QC; Capacitance:243µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Specifications
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 74K3917 | 70186262 |
| Product Name | Aluminum Electrolytic Capacitor 243-292Uf 125V, 20%, Qc; Capacitance Cornell Dubilier | CAPACITOR;AL ELECTROLYTIC;CAP 243-292UF; MOTOR START;VOL-RTG 110/125VAC |
| Configuration / Form Factor | Quick Connect | Quick Connect |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Capacitance Range | 243 microF | 243 to 292 microF |
| Capacitance Tolerance | 20 (+/- %) |