Cornell Dubilier Aluminum Electrolytic Capacitor 233-280Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU23365

Description
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 165V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 165V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 233-280Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2317 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 233-280Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2317
Aluminum Electrolytic Capacitor 233-280Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2317
ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 165V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 233-280UF 165V, 20%, QC; Capacitance:233µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2317
Product Name Aluminum Electrolytic Capacitor 233-280Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 233 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers