Cornell Dubilier Aluminum Electrolytic Capacitor 216-259Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU21630

Description
ALUMINUM ELECTROLYTIC CAPACITOR 216-259UF 330V, 20%, QC; Capacitance:216µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 216-259UF 330V, 20%, QC; Capacitance:216µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 216-259Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 78K6115 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 216-259Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
78K6115
Aluminum Electrolytic Capacitor 216-259Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 78K6115
ALUMINUM ELECTROLYTIC CAPACITOR 216-259UF 330V, 20%, QC; Capacitance:216µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 216-259UF 330V, 20%, QC; Capacitance:216µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR;AL ELECTROLYTIC;CAP 216-259UF; MOTOR START;VOL-RTG 330VAC - 70186255 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 216-259UF; MOTOR START;VOL-RTG 330VAC
70186255
CAPACITOR;AL ELECTROLYTIC;CAP 216-259UF; MOTOR START;VOL-RTG 330VAC 70186255
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 78K6115 70186255
Product Name Aluminum Electrolytic Capacitor 216-259Uf 330V, 20%, Qc; Capacitance Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 216-259UF; MOTOR START;VOL-RTG 330VAC
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 216 microF 216 to 259 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details