Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 330 VAC;QC PSU2130

Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 330 VAC;QC - 70186056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 330 VAC;QC
70186056
Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 330 VAC;QC 70186056
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site
Aluminum Electrolytic Capacitor 21-25Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 72K6675 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21-25Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
72K6675
Aluminum Electrolytic Capacitor 21-25Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 72K6675
ALUMINUM ELECTROLYTIC CAPACITOR 21-25UF 330V, 20%, QC; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21-25UF 330V, 20%, QC; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186056 72K6675
Product Name Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 330 VAC;QC Aluminum Electrolytic Capacitor 21-25Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect Leaded Capacitor; Quick Connect
Applications General Purpose
Operating Temperature -40 to 65 C (-40 to 149 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21 to 25 microF 21 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details