Cornell Dubilier Aluminum Electrolytic Capacitor 189-227Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU18965B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 165V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 165V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 189-227Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 50B4920 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 189-227Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
50B4920
Aluminum Electrolytic Capacitor 189-227Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 50B4920
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 165V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 165V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50B4920
Product Name Aluminum Electrolytic Capacitor 189-227Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 189 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details