Cornell Dubilier Aluminum Electrolytic Capacitor 189-227Uf 220V, 20%, Qc; Capacitance Cornell Dubilier PSU18935B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 220V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 220V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 189-227Uf 220V, 20%, Qc; Capacitance Cornell Dubilier - 71C8246 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 189-227Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
71C8246
Aluminum Electrolytic Capacitor 189-227Uf 220V, 20%, Qc; Capacitance Cornell Dubilier 71C8246
ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 220V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 189-227UF 220V, 20%, QC; Capacitance:189µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71C8246
Product Name Aluminum Electrolytic Capacitor 189-227Uf 220V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 189 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers