Cornell Dubilier Aluminum Electrolytic Capacitor, 161-193Uf, 330V, 20%, Qc; Capacitance Cornell Dubilier PSU16130

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 161-193UF, 330V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 161-193UF, 330V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 161-193Uf, 330V, 20%, Qc; Capacitance Cornell Dubilier - 18M9293 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 161-193Uf, 330V, 20%, Qc; Capacitance Cornell Dubilier
18M9293
Aluminum Electrolytic Capacitor, 161-193Uf, 330V, 20%, Qc; Capacitance Cornell Dubilier 18M9293
ALUMINUM ELECTROLYTIC CAPACITOR, 161-193UF, 330V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 161-193UF, 330V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M9293
Product Name Aluminum Electrolytic Capacitor, 161-193Uf, 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 161 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details