Cornell Dubilier Aluminum Electrolytic Capacitor 1280-1536Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU128015

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1280-1536UF 125V, 20%, QC; Capacitance:1280µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1280-1536UF 125V, 20%, QC; Capacitance:1280µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1280-1536Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 08C2296 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1280-1536Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
08C2296
Aluminum Electrolytic Capacitor 1280-1536Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 08C2296
ALUMINUM ELECTROLYTIC CAPACITOR 1280-1536UF 125V, 20%, QC; Capacitance:1280µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1280-1536UF 125V, 20%, QC; Capacitance:1280µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2296
Product Name Aluminum Electrolytic Capacitor 1280-1536Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1280 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers