Cornell Dubilier Aluminum Electrolytic Capacitor 5600Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier MLP562M063EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5600Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier - 85H0204 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier
85H0204
Aluminum Electrolytic Capacitor 5600Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier 85H0204
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 63V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0204
Product Name Aluminum Electrolytic Capacitor 5600Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details