Cornell Dubilier CAPACITOR, FLATPACK, 560UF, 20%, 300V MLP561M300EB0A

Description
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude
Description
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, FLATPACK, 560UF, 20%, 300V - 70189722 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, FLATPACK, 560UF, 20%, 300V
70189722
CAPACITOR, FLATPACK, 560UF, 20%, 300V 70189722
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for
voltage holdup or filtering in military SEM-E modules, telecom circuit
packs and computer cards. The MLP delivers up to 20 joules of
energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can
readily heatsink it to double the ripple-current capability. Ratings up
to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped
or potted to prevent expanding beyond 1/2”.

  • Low-profile replacement for snap-ins
  • Double the ripple capability with a heatsink
  • Nearly hermetic welded seal assures 50-year life
  • Withstands more than 80,000 feet altitude
Supplier's Site
Aluminum Electrolytic Capacitor 560Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier - 85H0203 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier
85H0203
Aluminum Electrolytic Capacitor 560Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier 85H0203
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 300V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 300V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189722 85H0203
Product Name CAPACITOR, FLATPACK, 560UF, 20%, 300V Aluminum Electrolytic Capacitor 560Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details