Cornell Dubilier Aluminum Electrolytic Capacitor, 500Uf, 150V 20%; Capacitance Cornell Dubilier MLP501M150EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 150V 20%; Capacitance:500µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 150V 20%; Capacitance:500µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 500Uf, 150V 20%; Capacitance Cornell Dubilier - 85H0202 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 500Uf, 150V 20%; Capacitance Cornell Dubilier
85H0202
Aluminum Electrolytic Capacitor, 500Uf, 150V 20%; Capacitance Cornell Dubilier 85H0202
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 150V 20%; Capacitance:500µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 150V 20%; Capacitance:500µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site Datasheet
CAPACITOR, FLATPACK, 500UF, 20%, 150V - 70189719 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, FLATPACK, 500UF, 20%, 150V
70189719
CAPACITOR, FLATPACK, 500UF, 20%, 150V 70189719
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for
voltage holdup or filtering in military SEM-E modules, telecom circuit
packs and computer cards. The MLP delivers up to 20 joules of
energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can
readily heatsink it to double the ripple-current capability. Ratings up
to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped
or potted to prevent expanding beyond 1/2”.

  • Low-profile replacement for snap-ins
  • Double the ripple capability with a heatsink
  • Nearly hermetic welded seal assures 50-year life
  • Withstands more than 80,000 feet altitude
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 85H0202 70189719
Product Name Aluminum Electrolytic Capacitor, 500Uf, 150V 20%; Capacitance Cornell Dubilier CAPACITOR, FLATPACK, 500UF, 20%, 150V
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Capacitance Range 500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details