Cornell Dubilier Aluminum Electrolytic Capacitor 4400Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier MLP442M050EK1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 50V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 50V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4400Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 92H2680 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4400Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
92H2680
Aluminum Electrolytic Capacitor 4400Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 92H2680
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 50V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 50V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92H2680
Product Name Aluminum Electrolytic Capacitor 4400Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 4400 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details