Cornell Dubilier Aluminum Electrolytic Capacitor 370Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier MLP371M350EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 350V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 350V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 370Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier - 85H0196 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 370Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier
85H0196
Aluminum Electrolytic Capacitor 370Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier 85H0196
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 350V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 350V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0196
Product Name Aluminum Electrolytic Capacitor 370Uf, 350V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details