Cornell Dubilier Capacitor Alum Elec 280Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier MLP281M450EB0A

Description
CAPACITOR ALUM ELEC 280UF, 450V, 20%, RADIAL; Capacitance:280µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
CAPACITOR ALUM ELEC 280UF, 450V, 20%, RADIAL; Capacitance:280µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 280Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier - 85H0192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 280Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier
85H0192
Capacitor Alum Elec 280Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier 85H0192
CAPACITOR ALUM ELEC 280UF, 450V, 20%, RADIAL; Capacitance:280µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR ALUM ELEC 280UF, 450V, 20%, RADIAL; Capacitance:280µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0192
Product Name Capacitor Alum Elec 280Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 280 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details